PG2
Description: Pistol Grip Hand Piece with Button Trigger. Accepts threaded electrodes. Includes 3″ long, 3/8” diameter (Part #s: EL PG Threaded) electrode.
Cables: 1 AWG
Electrodes: 3″ long, 3/8” diameter (Part #s: EL PG Threaded)
Weight: 5 lb / 2.26 kg
Dimensions: 6.5” x 6.5”x 1.25”
Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders
Common Application: Any single side welding application
| Sunstone Engineering | |
|---|---|
| Product Category | Styli and Probes |
| Product Name | Pistol Grip Single Probe Handpiece – PG2 |