Sunnen Products Company Basic Horizontal Honing Machine MBB-1660

Description
Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it pays for itself in just several jobs. It guarantees precision sizing, geometric accuracy, and any surface finish you need. All in all, the MBB-1660 is the most versatile, economical bore sizing and finishing machine available today. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS The MBB-1660 hones bores of any configuration: 1,5 mm to 165 mm (.060 in. to 6.500 in.) diameter 3 mm to 400 mm (1/8 in. to 16 in.) long any material, regular or odd-shaped parts FEATURES & BENEFITS Handles all materials in any shape piece Precision sizing, geometric accuracy Provides any surface finish Fast, simple setup Size and finish in one easy operation Lifetime application service with every machine purchase
Datasheet
Description
Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it pays for itself in just several jobs. It guarantees precision sizing, geometric accuracy, and any surface finish you need. All in all, the MBB-1660 is the most versatile, economical bore sizing and finishing machine available today. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS The MBB-1660 hones bores of any configuration: 1,5 mm to 165 mm (.060 in. to 6.500 in.) diameter 3 mm to 400 mm (1/8 in. to 16 in.) long any material, regular or odd-shaped parts FEATURES & BENEFITS Handles all materials in any shape piece Precision sizing, geometric accuracy Provides any surface finish Fast, simple setup Size and finish in one easy operation Lifetime application service with every machine purchase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Horizontal Honing Machine - MBB-1660 - Sunnen Products Company
St. Louis, MO, United States
Basic Horizontal Honing Machine
MBB-1660
Basic Horizontal Honing Machine MBB-1660
Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it pays for itself in just several jobs. It guarantees precision sizing, geometric accuracy, and any surface finish you need. All in all, the MBB-1660 is the most versatile, economical bore sizing and finishing machine available today. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS The MBB-1660 hones bores of any configuration: 1,5 mm to 165 mm (.060 in. to 6.500 in.) diameter 3 mm to 400 mm (1/8 in. to 16 in.) long any material, regular or odd-shaped parts FEATURES & BENEFITS Handles all materials in any shape piece Precision sizing, geometric accuracy Provides any surface finish Fast, simple setup Size and finish in one easy operation Lifetime application service with every machine purchase

Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most cases, it pays for itself in just several jobs.

It guarantees precision sizing, geometric accuracy, and any surface finish you need. All in all, the MBB-1660 is the most versatile, economical bore sizing and finishing machine available today.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

The MBB-1660 hones bores of any configuration:

  • 1,5 mm to 165 mm (.060 in. to 6.500 in.) diameter
  • 3 mm to 400 mm (1/8 in. to 16 in.) long
  • any material, regular or odd-shaped parts

FEATURES & BENEFITS

  • Handles all materials in any shape piece
  • Precision sizing, geometric accuracy
  • Provides any surface finish
  • Fast, simple setup
  • Size and finish in one easy operation
  • Lifetime application service with every machine purchase
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number MBB-1660
Product Name Basic Horizontal Honing Machine
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 200 to 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Single Side Free Abrasive Machine (FAM) Advanced -  - SpeedFam Corporation
Specs
Type Free Abrasive Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Diamond Flat Lapping/Polishing Machine - Model 24 - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Clean / Surface Prep; Metal; Wet Grinding
Rotary Speed 70 rpm
View Details
Vertical Honing Machine - SV-3000 Series - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details