Precision Surfacing Solutions HV Series Vertical Spindle Honing System HV-5000

Description
The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features: Full-line of equipment for 0.125” - 30” diameter parts processing Stroke lengths from 12” up to 76” in single or multi-spindle configurations Robust design and heavy-duty base/column construction for accuracy & repeatability Intuitive, menu-driven, programmable system controller, w/color touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process Parts Gauging options include both Servo-column mounted and Bench-mounted air gauging systems
Description
The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features: Full-line of equipment for 0.125” - 30” diameter parts processing Stroke lengths from 12” up to 76” in single or multi-spindle configurations Robust design and heavy-duty base/column construction for accuracy & repeatability Intuitive, menu-driven, programmable system controller, w/color touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process Parts Gauging options include both Servo-column mounted and Bench-mounted air gauging systems

Suppliers

Company
Product
Description
Supplier Links
HV Series Vertical Spindle Honing System - HV-5000 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
HV Series Vertical Spindle Honing System
HV-5000
HV Series Vertical Spindle Honing System HV-5000
The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features: Full-line of equipment for 0.125” - 30” diameter parts processing Stroke lengths from 12” up to 76” in single or multi-spindle configurations Robust design and heavy-duty base/column construction for accuracy & repeatability Intuitive, menu-driven, programmable system controller, w/color touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process Parts Gauging options include both Servo-column mounted and Bench-mounted air gauging systems

The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a system that delivers consistent and dependable results. Barnes Series HV Vertical-Spindle Features:

  • Full-line of equipment for 0.125” - 30” diameter parts processing
  • Stroke lengths from 12” up to 76” in single or multi-spindle configurations
  • Robust design and heavy-duty base/column construction for accuracy & repeatability
  • Intuitive, menu-driven, programmable system controller, w/color touch-screen PC-based HMI
  • Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface
  • Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator)
  • Post-Process Parts Gauging options include both Servo-column mounted and Bench-mounted air gauging systems
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HV-5000
Product Name HV Series Vertical Spindle Honing System
Type Honing Machine; Lapping Machine; ID / Internal
Mounting Floor
Applications / Material Abraded Clean / Surface Prep; Metal; Wet Grinding
Rotary Speed 0 to 250 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Double Side Lapping Machine (DSM) Basic -  - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Profile and Creep-Feed Grinding Machine - Macro-L - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Aerospace; Metal
Rotary Speed 3200 to 16000 rpm
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details