Sunnen Products Company Honing Oil KG3X

Description
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. KG3X hones most materials satisfactory, however, when used with materials such as soft copper, may produce stone loading. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS Chemistry: Contains no mineral oil, sulfur or chlorine Viscosity (SUS): 125 Hazardous OSHA: No Hazardous DOT: No Size Available:18.91 L (5 gal) pails, 209.21 L (55 gal) drums FEATURES & BENEFITS Typically used to hone critical parts where classic cutting oil additives such as sulfur or chlorine have been shown to cause microcorrosion, resulting in part failure Has a mild odor and is very gentle to operator's skin Very popular with operators who are sensitive to additives used in regular cutting oils
Description
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. KG3X hones most materials satisfactory, however, when used with materials such as soft copper, may produce stone loading. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS Chemistry: Contains no mineral oil, sulfur or chlorine Viscosity (SUS): 125 Hazardous OSHA: No Hazardous DOT: No Size Available:18.91 L (5 gal) pails, 209.21 L (55 gal) drums FEATURES & BENEFITS Typically used to hone critical parts where classic cutting oil additives such as sulfur or chlorine have been shown to cause microcorrosion, resulting in part failure Has a mild odor and is very gentle to operator's skin Very popular with operators who are sensitive to additives used in regular cutting oils

Suppliers

Company
Product
Description
Supplier Links
Honing Oil - KG3X - Sunnen Products Company
St. Louis, MO, United States
Honing Oil
KG3X
Honing Oil KG3X
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. KG3X hones most materials satisfactory, however, when used with materials such as soft copper, may produce stone loading. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS Chemistry: Contains no mineral oil, sulfur or chlorine Viscosity (SUS): 125 Hazardous OSHA: No Hazardous DOT: No Size Available:18.91 L (5 gal) pails, 209.21 L (55 gal) drums FEATURES & BENEFITS Typically used to hone critical parts where classic cutting oil additives such as sulfur or chlorine have been shown to cause microcorrosion, resulting in part failure Has a mild odor and is very gentle to operator's skin Very popular with operators who are sensitive to additives used in regular cutting oils

KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. KG3X hones most materials satisfactory, however, when used with materials such as soft copper, may produce stone loading.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

SPECIFICATIONS

  • Chemistry: Contains no mineral oil, sulfur or chlorine
  • Viscosity (SUS): 125
  • Hazardous OSHA: No
  • Hazardous DOT: No
  • Size Available:18.91 L (5 gal) pails, 209.21 L (55 gal) drums

FEATURES & BENEFITS

  • Typically used to hone critical parts where classic cutting oil additives such as sulfur or chlorine have been shown to cause microcorrosion, resulting in part failure
  • Has a mild odor and is very gentle to operator's skin
  • Very popular with operators who are sensitive to additives used in regular cutting oils
Supplier's Site

Technical Specifications

  Sunnen Products Company
Product Category Industrial Lubricants
Product Number KG3X
Product Name Honing Oil
Type Fluid / Oil; Honing Oil
Unlock Full Specs
to access all available technical data

Similar Products

Lubrication - Lubrication - L700 GREASE+400G-E+U - THK America, Inc.
Specs
Functions Lubricant
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
AERZEN Special Oils - Special Oil VD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Screw compressors Type VM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Lubricants - 308327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
View Details