Precision Surfacing Solutions Dual-Face Fine Grinding Machine DSG 720

Description
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The Lapmaster DSG machinery is a versatile and unique solution for solving critical tolerance issues on round or square parts requiring: Excellent Flatness Capabilities: Betterthan 0.5 μm Part to Part Size Variance: Less than 1 μm Parallelism: Better than 0.5 μm Surface Finish: As low as Ra 0.1 μm (or finer) Typical Material Removal for parts is 0.6 mm (0.3mm per side) Powerful Process Control Screens: Set-Up Screen, Program Storage for up to 30 recipes, a Pressure Calculator that automatically calculates optimum grinding pressure, a Size Control Screen and Auto Force Control system to maintain a steady cut-rate, thus enabling consistent production removal rates, even at high stock removal levels. A "Global" Capital Equipment Solution: The primary components of this system are available as "shelf items" in the USA, Europe and Asia. The Lapmaster DSG is specially designed to provide long service life while generating repeatable quality, featuring a low cost of ownership, including accessible maintenance and service. The integrated modem enables remote service & support direct to you from the Lapmaster factory. Based on the open work area design, combined with spacious entry and exit points, parts loading and automation systems are easy to implement. "Best" in Class: The Lapmaster DSG dual-face fine grinding machine includes features normally seen on systems priced appreciably higher
Description
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The Lapmaster DSG machinery is a versatile and unique solution for solving critical tolerance issues on round or square parts requiring: Excellent Flatness Capabilities: Betterthan 0.5 μm Part to Part Size Variance: Less than 1 μm Parallelism: Better than 0.5 μm Surface Finish: As low as Ra 0.1 μm (or finer) Typical Material Removal for parts is 0.6 mm (0.3mm per side) Powerful Process Control Screens: Set-Up Screen, Program Storage for up to 30 recipes, a Pressure Calculator that automatically calculates optimum grinding pressure, a Size Control Screen and Auto Force Control system to maintain a steady cut-rate, thus enabling consistent production removal rates, even at high stock removal levels. A "Global" Capital Equipment Solution: The primary components of this system are available as "shelf items" in the USA, Europe and Asia. The Lapmaster DSG is specially designed to provide long service life while generating repeatable quality, featuring a low cost of ownership, including accessible maintenance and service. The integrated modem enables remote service & support direct to you from the Lapmaster factory. Based on the open work area design, combined with spacious entry and exit points, parts loading and automation systems are easy to implement. "Best" in Class: The Lapmaster DSG dual-face fine grinding machine includes features normally seen on systems priced appreciably higher

Suppliers

Company
Product
Description
Supplier Links
Dual-Face Fine Grinding Machine - DSG 720 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Dual-Face Fine Grinding Machine
DSG 720
Dual-Face Fine Grinding Machine DSG 720
The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The Lapmaster DSG machinery is a versatile and unique solution for solving critical tolerance issues on round or square parts requiring: Excellent Flatness Capabilities: Betterthan 0.5 μm Part to Part Size Variance: Less than 1 μm Parallelism: Better than 0.5 μm Surface Finish: As low as Ra 0.1 μm (or finer) Typical Material Removal for parts is 0.6 mm (0.3mm per side) Powerful Process Control Screens: Set-Up Screen, Program Storage for up to 30 recipes, a Pressure Calculator that automatically calculates optimum grinding pressure, a Size Control Screen and Auto Force Control system to maintain a steady cut-rate, thus enabling consistent production removal rates, even at high stock removal levels. A "Global" Capital Equipment Solution: The primary components of this system are available as "shelf items" in the USA, Europe and Asia. The Lapmaster DSG is specially designed to provide long service life while generating repeatable quality, featuring a low cost of ownership, including accessible maintenance and service. The integrated modem enables remote service & support direct to you from the Lapmaster factory. Based on the open work area design, combined with spacious entry and exit points, parts loading and automation systems are easy to implement. "Best" in Class: The Lapmaster DSG dual-face fine grinding machine includes features normally seen on systems priced appreciably higher

The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The Lapmaster DSG machinery is a versatile and unique solution for solving critical tolerance issues on round or square parts requiring:

  • Excellent Flatness Capabilities: Betterthan 0.5 μm
  • Part to Part Size Variance: Less than 1 μm
  • Parallelism: Better than 0.5 μm
  • Surface Finish: As low as Ra 0.1 μm (or finer)
  • Typical Material Removal for parts is 0.6 mm (0.3mm per side)

Powerful Process Control Screens: Set-Up Screen, Program Storage for up to 30 recipes, a Pressure Calculator that automatically calculates optimum grinding pressure, a Size Control Screen and Auto Force Control system to maintain a steady cut-rate, thus enabling consistent production removal rates, even at high stock removal levels.

A "Global" Capital Equipment Solution: The primary components of this system are available as "shelf items" in the USA, Europe and Asia. The Lapmaster DSG is specially designed to provide long service life while generating repeatable quality, featuring a low cost of ownership, including accessible maintenance and service. The integrated modem enables remote service & support direct to you from the Lapmaster factory. Based on the open work area design, combined with spacious entry and exit points, parts loading and automation systems are easy to implement.

"Best" in Class: The Lapmaster DSG dual-face fine grinding machine includes features normally seen on systems priced appreciably higher

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Grinders and Grinding Machines
Product Number DSG 720
Product Name Dual-Face Fine Grinding Machine
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Honing, Lapping, CMP or Superfinishing Machine; Metal
Rotary Speed 100 to 150 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 11500 rpm
View Details
GR-20 Console Wet/Dry Coarse Grinder -  - LECO Corporation
Specs
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details