SunLED Company, LLC LED Indication - Discrete XZMDK45S

Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1166-2-ND
LED Indication - Discrete 1497-1166-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1166-1-ND
LED Indication - Discrete 1497-1166-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1166-6-ND
LED Indication - Discrete 1497-1166-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1166-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 1497-1305-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details