SunLED Company, LLC LED Indication - Discrete XZMDK45S-9

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1237-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1237-2-ND
LED Indication - Discrete 1497-1237-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1237-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGK50W-2TR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
High Brightness LED - CLP6B-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details