SunLED Company, LLC LED Indication - Discrete XZMDK105S

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1165-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1165-1-ND
LED Indication - Discrete 1497-1165-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1165-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1165-6-ND
LED Indication - Discrete 1497-1165-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1165-2-ND
LED Indication - Discrete 1497-1165-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1165-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 846-SLI-343URCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVG12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details