SunLED Company, LLC LED Indication - Discrete XZM2MR53W-8

Description
Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1362-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1362-1-ND
LED Indication - Discrete 1497-1362-1-ND
Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1362-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1362-6-ND
LED Indication - Discrete 1497-1362-6-ND
Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1362-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1362-2-ND
LED Indication - Discrete 1497-1362-2-ND
Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1362-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLI-430Y2U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRKCYKFBB92W-3DKR-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red; Yellow; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details