Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 1206 (3216 Metric)
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 1206 (3216 Metric)
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1304-6-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | Yellow; Green; Multi-Colored |
| Peak Wavelength | 520 to 590 nm (5200 to 5900 Å) |
| Viewing Angle | 30 degrees |