SunLED Company, LLC LED Indication - Discrete XZM2CYK96FS50MAV

Description
Yellow 590nm LED Indication - Discrete 2.3V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.3V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CYK96FS50MAVTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK96FS50MAVTR-ND
LED Indication - Discrete 1497-XZM2CYK96FS50MAVTR-ND
Yellow 590nm LED Indication - Discrete 2.3V 4-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2.3V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK96FS50MAVCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK96FS50MAVCT-ND
LED Indication - Discrete 1497-XZM2CYK96FS50MAVCT-ND
LED YELLOW CLEAR 4SMD

LED YELLOW CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK96FS50MAVDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK96FS50MAVDKR-ND
LED Indication - Discrete 1497-XZM2CYK96FS50MAVDKR-ND
LED YELLOW CLEAR 4SMD

LED YELLOW CLEAR 4SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CYK96FS50MAVTR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1259-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers