SunLED Company, LLC LED Indication - Discrete XZM2ACY53W-8

Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1155-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1155-1-ND
LED Indication - Discrete 1497-1155-1-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1155-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1155-2-ND
LED Indication - Discrete 1497-1155-2-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1155-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1155-6-ND
LED Indication - Discrete 1497-1155-6-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1155-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LEDs - 3208673 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.2mm
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBAMERKK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 463 to 632 nm (4630 to 6320 Å)
View Details