SunLED Company, LLC LED Indication - Discrete XZM2ACR53W-1

Description
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1146-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1146-6-ND
LED Indication - Discrete 1497-1146-6-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1146-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1146-2-ND
LED Indication - Discrete 1497-1146-2-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1146-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1146-1-ND
LED Indication - Discrete 1497-1146-1-ND
Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1146-6-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1072-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details