SunLED Company, LLC LED Indication - Discrete XZFBB55W-2

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XZFBB55W-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XZFBB55W-2-ND
LED Indication - Discrete XZFBB55W-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZFBB55W-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1305-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details