SunLED Company, LLC LED Indication - Discrete XZFBB50W-2

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1461-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1461-1-ND
LED Indication - Discrete 1497-1461-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1461-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1461-6-ND
LED Indication - Discrete 1497-1461-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1461-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1461-2-ND
LED Indication - Discrete 1497-1461-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1461-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1027-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details