4.0X4.0MM 110C TRUE GRN RIGHT AN
4.0X4.0MM 110C TRUE GRN RIGHT AN
4.0X4.0MM 110C TRUE GRN RIGHT AN
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZDGKZ67WT-HTA2CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, Boomerang |
| LED Type | Green |
| Peak Wavelength | 515 nm (5150 Å) |
| Viewing Angle | 120 degrees |