SunLED Company, LLC LED Indication - Discrete XZDGK67S

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1246-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1246-1-ND
LED Indication - Discrete 1497-1246-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1246-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1246-2-ND
LED Indication - Discrete 1497-1246-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-1246-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1246-6-ND
LED Indication - Discrete 1497-1246-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1246-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details