SunLED Company, LLC LED Indication - Discrete XZDGK56W-1

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1494-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1494-2-ND
LED Indication - Discrete 1497-1494-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1494-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1494-1-ND
LED Indication - Discrete 1497-1494-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1494-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1494-6-ND
LED Indication - Discrete 1497-1494-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1494-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-XZCM2ACY45W-2HTACT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details