SunLED Company, LLC LED Indication - Discrete XZDG78W

Description
Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1130-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1130-1-ND
LED Indication - Discrete 1497-1130-1-ND
Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1130-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1130-2-ND
LED Indication - Discrete 1497-1130-2-ND
Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1130-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1130-6-ND
LED Indication - Discrete 1497-1130-6-ND
Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Green 525nm LED Indication - Discrete 3.3V 1209 (3224 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1130-1-ND
Product Name LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - 1497-1264-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers