Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Green 525nm LED Indication - Discrete 2.65V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZCDGK50W-3VUCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Green |
| Peak Wavelength | 515 nm (5150 Å) |
| Viewing Angle | 10 degrees |