SunLED Company, LLC LED Indication - Discrete XZCBD53W-6

Description
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1230-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1230-6-ND
LED Indication - Discrete 1497-1230-6-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1230-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1230-1-ND
LED Indication - Discrete 1497-1230-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1230-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1230-2-ND
LED Indication - Discrete 1497-1230-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1230-6-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-1255-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details