SunLED Company, LLC LED Indication - Discrete XZBGR155W5MAV

Description
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1295-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1295-2-ND
LED Indication - Discrete 1497-1295-2-ND
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1295-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 145 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBAMERKK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 463 to 632 nm (4630 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details