SunLED Company, LLC LED Indication - Discrete XSMDK23MB

Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1046-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1046-ND
LED Indication - Discrete 1497-1046-ND
Red 630nm LED Indication - Discrete 1.95V Radial

Red 630nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1046-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
SINGLE COLOR LED, GREEN, 3.1mm - SLR342MG3F - Karl Kruse GmbH & Co. KG
Specs
LED Type Green
View Details
LED Indication - Discrete - XZDGK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details