SunLED Company, LLC LED Indication - Discrete XSFRS43MBCA

Description
Cyan LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Cyan LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XSFRS43MBCA-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XSFRS43MBCA-ND
LED Indication - Discrete XSFRS43MBCA-ND
Cyan LED Indication - Discrete 3.3V Radial

Cyan LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XSFRS43MBCA-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Cyan
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details