SunLED Company, LLC LED Indication - Discrete XSCBD43MB

Description
Blue 465nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1038-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1038-ND
LED Indication - Discrete 1497-1038-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1038-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1010-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details