Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XLUYR37M-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red; Yellow; Multi-Colored |
| Peak Wavelength | 590 to 627 nm (5900 to 6270 Å) |
| Viewing Angle | 60 degrees |