SunLED Company, LLC LED Indication - Discrete XLUR34D

Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1491-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1491-ND
LED Indication - Discrete 1497-1491-ND
Red 617nm LED Indication - Discrete 1.9V Radial

Red 617nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1491-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - XSFBB983W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers