SunLED Company, LLC LED Indication - Discrete XLUR13D

Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1457-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1457-ND
LED Indication - Discrete 1497-1457-ND
Red 617nm LED Indication - Discrete 1.9V Radial

Red 617nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1457-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - XZFWS55F-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details