Red 630nm LED Indication - Discrete 14V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XLMDK11D14V-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 645 nm (6450 Å) |
| Viewing Angle | 40 degrees |