The YA-2020WL is a left-handed door holder with a lock-release wire, designed to automatically lock when fully opened and release by pulling the wire. It is constructed from 304 polished stainless steel, weighs 650 g, and features a tensile force rating of up to 150 kg (330 lbs) and a compression load capacity of up to 60 kg (132 lbs). The indicator shows when fully locked, and the locking grip remains unlocked after release until the door is moved again.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | YA-2020WL |
| Product Name | DOOR HOLDER (WITH WIRE) - YA-2020WL |