Sugatsune America, Inc.STAINLESS STEEL DOOR CHAIN - CS-1000CS-1000
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 115
Length or Depth of Item when closed (mm) 18.5
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 101
Height of Item (in) 4
Width of Item (mm) 22.5
Width of Item (in) 0.9375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 115
Length or Depth of Item when closed (mm) 18.5
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 101
Height of Item (in) 4
Width of Item (mm) 22.5
Width of Item (in) 0.9375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CS-1000 is a stainless steel door chain hasp with a built-in latch and spring-loaded flap. It is constructed from 304 stainless steel with a satin finish, weighs 115 grams, and is supplied in boxes of 150 pieces. The assembly includes a plastic cap to soften the opening sound and a snap mechanism to secure the latch closed. A sliding knob releases the latch.
Datasheet Summary Powered by GS/AI
The CS-1000 is a stainless steel door chain hasp with a built-in latch and spring-loaded flap. It is constructed from 304 stainless steel with a satin finish, weighs 115 grams, and is supplied in boxes of 150 pieces. The assembly includes a plastic cap to soften the opening sound and a snap mechanism to secure the latch closed. A sliding knob releases the latch.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 115
Length or Depth of Item when closed (mm) 18.5
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 101
Height of Item (in) 4
Width of Item (mm) 22.5
Width of Item (in) 0.9375
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 25
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N