Material 303 Stainless Steel
Finish Mirror, Satin
Weight of Item (g) 48
Length or Depth of Item when closed (mm) 46
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 75
Height of Item (in) 3
Width of Item (mm) 12
Width of Item (in) 0.5
Load Capacity (kg) 20
Load Capacity (lbs) 44
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 303 Stainless Steel
Finish Mirror, Satin
Weight of Item (g) 48
Length or Depth of Item when closed (mm) 46
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 75
Height of Item (in) 3
Width of Item (mm) 12
Width of Item (in) 0.5
Load Capacity (kg) 20
Load Capacity (lbs) 44
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 303 Stainless Steel
Finish Mirror, Satin
Weight of Item (g) 48
Length or Depth of Item when closed (mm) 46
Length or Depth of Item when closed (in) 1.8125
Height of Item (mm) 75
Height of Item (in) 3
Width of Item (mm) 12
Width of Item (in) 0.5
Load Capacity (kg) 20
Load Capacity (lbs) 44
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N