The UJ-050 is a 304 stainless steel swing hook designed for under-mount applications, featuring 360° rotation and 180° swivel capability. It measures 18 mm in width, 19.0 mm in width1, 7.0 mm in depth, and 50 mm in height, with a pin diameter of 10 mm. The hook supports a load capacity of 8.9 kg (19 lbs) and weighs 45 g. It is supplied in boxes of 30 pieces and cartons of 300 pieces.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | UJ-050 |
| Product Name | SUS 304 SWIVEL HOOK - UJ-050 |