UDH-BHS -- STANDARD "H" TYPE UDH CLOCKWISE - UDH-BHS
Sugatsune America, Inc.STANDARD "H" TYPE UDH CLOCKWISE - UDH-BHSUDH-BHS
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDH-BHS is a torque damper designed to prevent lid slamming, with a torque range of 25 to 35 kgf·cm (21 to 30 lbs·in) and clockwise dampening direction. It features a 304 stainless steel body and PBT plastic shaft in grey finish, operates within a temperature range of 0°C to 40°C, and weighs 38 grams. The damper has a dampening angle of 70° and fits applications requiring compact high-torque Hinge mounting.
Datasheet Summary Powered by GS/AI
The UDH-BHS is a torque damper designed to prevent lid slamming, with a torque range of 25 to 35 kgf·cm (21 to 30 lbs·in) and clockwise dampening direction. It features a 304 stainless steel body and PBT plastic shaft in grey finish, operates within a temperature range of 0°C to 40°C, and weighs 38 grams. The damper has a dampening angle of 70° and fits applications requiring compact high-torque Hinge mounting.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N