UDH-BMS -- STANDARD "M" TYPE UDH CLOCKWISE - UDH-BMS
Sugatsune America, Inc.STANDARD "M" TYPE UDH CLOCKWISE - UDH-BMSUDH-BMS
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDH-BMS is a torque damper designed to prevent lid slamming, with a clockwise dampening direction and a torque range of 15 to 25 kgf·cm (13 to 21 lbs·in). It features a 304 stainless steel body, a PBT plastic shaft in grey finish, and operates within a temperature range of 0°C to 40°C. The damper has a dampening angle of 70° and weighs 38 grams. It is NSF compliant and RoHS 3 compliant.
Datasheet Summary Powered by GS/AI
The UDH-BMS is a torque damper designed to prevent lid slamming, with a clockwise dampening direction and a torque range of 15 to 25 kgf·cm (13 to 21 lbs·in). It features a 304 stainless steel body, a PBT plastic shaft in grey finish, and operates within a temperature range of 0°C to 40°C. The damper has a dampening angle of 70° and weighs 38 grams. It is NSF compliant and RoHS 3 compliant.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N