Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is REACH Compliant REACH 224 10/28/22
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is REACH Compliant REACH 224 10/28/22
Is RoHS Compliant RoHS 3
Is Accessory N
STANDARD "M"TYPE UDH, COUNTER CLOCK WISE - UDH-AMS
UDH-AMS
STANDARD "M"TYPE UDH, COUNTER CLOCK WISE - UDH-AMS
UDH-AMS
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is REACH Compliant REACH 224 10/28/22
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 25
Max. Torque (lbs-in/ea) 21
Min. Torque (kgf-cm/ea) 15
Min. Torque (lbs-in/ea) 13
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is REACH Compliant REACH 224 10/28/22
Is RoHS Compliant RoHS 3
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Rotary Dampers
Product Number
UDH-AMS
Product Name
STANDARD "M"TYPE UDH, COUNTER CLOCK WISE - UDH-AMS