UDH-AHS -- STANDARD "H" TYPE UDH COUNTER CLOCKWISE - UDH-AHS
Sugatsune America, Inc.STANDARD "H" TYPE UDH COUNTER CLOCKWISE - UDH-AHSUDH-AHS
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
STANDARD "H" TYPE UDH COUNTER CLOCKWISE - UDH-AHS
UDH-AHS
STANDARD "H" TYPE UDH COUNTER CLOCKWISE - UDH-AHS
UDH-AHS
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 35
Max. Torque (lbs-in/ea) 30
Min. Torque (kgf-cm/ea) 25
Min. Torque (lbs-in/ea) 21
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N