Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 40
Max. Torque (lbs-in/ea) 34
Min. Torque (kgf-cm/ea) 35
Min. Torque (lbs-in/ea) 30
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 40
Max. Torque (lbs-in/ea) 34
Min. Torque (kgf-cm/ea) 35
Min. Torque (lbs-in/ea) 30
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDH-AGS torque damper is a compact hinge-mounted device designed to prevent lid slamming by providing controlled rotational resistance. It features a 304 stainless steel body and cover ring, with a PBT plastic shaft in white or grey, and is rated for a torque range of 35 to 40 kgf·cm (30 to 34 lbs·in) in a counter-clockwise dampening direction. The operating temperature range is 0°C to 40°C. The damper weighs 38 grams and is NSF component compliant.
Datasheet Summary Powered by GS/AI
The UDH-AGS torque damper is a compact hinge-mounted device designed to prevent lid slamming by providing controlled rotational resistance. It features a 304 stainless steel body and cover ring, with a PBT plastic shaft in white or grey, and is rated for a torque range of 35 to 40 kgf·cm (30 to 34 lbs·in) in a counter-clockwise dampening direction. The operating temperature range is 0°C to 40°C. The damper weighs 38 grams and is NSF component compliant.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 38
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 20
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 40
Max. Torque (lbs-in/ea) 34
Min. Torque (kgf-cm/ea) 35
Min. Torque (lbs-in/ea) 30
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N