Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 51
Length or Depth of Item when closed (in) 2.0625
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 22.4
Min. Torque (lbs-in/ea) 19.4
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 51
Length or Depth of Item when closed (in) 2.0625
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 22.4
Min. Torque (lbs-in/ea) 19.4
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDH-16N BHS is a torque damper designed to prevent lid slamming, featuring a compact cartridge with a torque range of 22.4 to 30.6 kgf·cm (19.4 to 26.6 lbs·in) and clockwise dampening. The body and cover ring are made of 304 stainless steel, the shaft is PBT plastic in grey finish, and the operating temperature range is 0°C to 40°C. It weighs 20 grams and has a dampening angle of 70°. The damper measures 51 mm in length, 16 mm in height, and 16 mm in width.
Datasheet Summary Powered by GS/AI
The UDH-16N BHS is a torque damper designed to prevent lid slamming, featuring a compact cartridge with a torque range of 22.4 to 30.6 kgf·cm (19.4 to 26.6 lbs·in) and clockwise dampening. The body and cover ring are made of 304 stainless steel, the shaft is PBT plastic in grey finish, and the operating temperature range is 0°C to 40°C. It weighs 20 grams and has a dampening angle of 70°. The damper measures 51 mm in length, 16 mm in height, and 16 mm in width.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 51
Length or Depth of Item when closed (in) 2.0625
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 22.4
Min. Torque (lbs-in/ea) 19.4
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N