Sugatsune America, Inc.BRACKETS FOR UDD - UDD-BKTUDD-BKT
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 40
Length or Depth of Item when closed (mm) 47
Length or Depth of Item when closed (in) 1.875
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 29.3
Width of Item (in) 1.1875
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 40
Length or Depth of Item when closed (mm) 47
Length or Depth of Item when closed (in) 1.875
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 29.3
Width of Item (in) 1.1875
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
UDD-BKT is a bracket for disk damper UDD designed for upward-opening doors, constructed from 304 stainless steel with a plain finish. It requires a stop to prevent over-rotation and a catch to hold the door open, neither included. The bracket is compatible with SDS-50G face plates for glass or acrylic doors. Dimensions include a depth of 47 mm, height of 56 mm, and width of 29.3 mm when closed, with a weight of 40 grams. Fasteners are not included and must be selected based on application.
Datasheet Summary Powered by GS/AI
UDD-BKT is a bracket for disk damper UDD designed for upward-opening doors, constructed from 304 stainless steel with a plain finish. It requires a stop to prevent over-rotation and a catch to hold the door open, neither included. The bracket is compatible with SDS-50G face plates for glass or acrylic doors. Dimensions include a depth of 47 mm, height of 56 mm, and width of 29.3 mm when closed, with a weight of 40 grams. Fasteners are not included and must be selected based on application.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 40
Length or Depth of Item when closed (mm) 47
Length or Depth of Item when closed (in) 1.875
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 29.3
Width of Item (in) 1.1875
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N