Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 17.3
Max. Torque (lbs-in/ea) 15
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 17.3
Max. Torque (lbs-in/ea) 15
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 16
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 16
Height of Item (in) 0.6875
Width of Item (mm) 16
Width of Item (in) 0.6875
Max. Torque (kgf-cm/ea) 17.3
Max. Torque (lbs-in/ea) 15
Min. Torque (kgf-cm/ea) 10.2
Min. Torque (lbs-in/ea) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N