Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Max. Torque (kgf-cm/ea) 15.3
Max. Torque (lbs-in/ea) 13.3
Min. Torque (kgf-cm/ea) 8.2
Min. Torque (lbs-in/ea) 7.1
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Max. Torque (kgf-cm/ea) 15.3
Max. Torque (lbs-in/ea) 13.3
Min. Torque (kgf-cm/ea) 8.2
Min. Torque (lbs-in/ea) 7.1
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDH-14BMS is a clockwise torque damper designed to prevent lids from slamming shut. It operates within a torque range of 8.2 to 15.3 kgf¬?cm (7.1 to 13.3 lbs¬?in), making it suitable for applications requiring moderate dampening. The damper features a body made from 304 stainless steel with a plain finish, ensuring durability and resistance to corrosion. The shaft and cover ring are constructed from PBT plastic, available in two color options: A-White and B-Grey. Weighing 10 grams, the UDH-14BMS is compact, with dimensions of 37 mm in length, 14 mm in height, and 14 mm in width. It operates effectively within a temperature range of 0°C to 40°C (32°F to 104°F) and is NSF compliant, indicating suitability for food-related applications. This product does not include fasteners and is compliant with RoHS 3 standards.
Datasheet Summary Powered by GS/AI
The UDH-14BMS is a clockwise torque damper designed to prevent lids from slamming shut. It operates within a torque range of 8.2 to 15.3 kgf¬?cm (7.1 to 13.3 lbs¬?in), making it suitable for applications requiring moderate dampening. The damper features a body made from 304 stainless steel with a plain finish, ensuring durability and resistance to corrosion. The shaft and cover ring are constructed from PBT plastic, available in two color options: A-White and B-Grey. Weighing 10 grams, the UDH-14BMS is compact, with dimensions of 37 mm in length, 14 mm in height, and 14 mm in width. It operates effectively within a temperature range of 0°C to 40°C (32°F to 104°F) and is NSF compliant, indicating suitability for food-related applications. This product does not include fasteners and is compliant with RoHS 3 standards.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 37
Length or Depth of Item when closed (in) 1.5
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Max. Torque (kgf-cm/ea) 15.3
Max. Torque (lbs-in/ea) 13.3
Min. Torque (kgf-cm/ea) 8.2
Min. Torque (lbs-in/ea) 7.1
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N