Sugatsune America, Inc.MULTI-ANGLE DOOR STAY - U-3005U-3005
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 338
Length or Depth of Item when closed (mm) 548
Length or Depth of Item when closed (in) 21.625
Height of Item (mm) 29.5
Height of Item (in) 1.1875
Width of Item (mm) 23
Width of Item (in) 0.9375
Max. Door Width (mm) 910
Max. Door Width (in) 35.8125
Min. Door Width (mm) 600
Min. Door Width (in) 23.625
Max. Door Thickness (in) 1.75
Min. Door Thickness (mm) 25
Min. Door Thickness (in) 1
Max. Door Weight (kg) 20
Max. Door Weight (lbs) 44
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4.5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 338
Length or Depth of Item when closed (mm) 548
Length or Depth of Item when closed (in) 21.625
Height of Item (mm) 29.5
Height of Item (in) 1.1875
Width of Item (mm) 23
Width of Item (in) 0.9375
Max. Door Width (mm) 910
Max. Door Width (in) 35.8125
Min. Door Width (mm) 600
Min. Door Width (in) 23.625
Max. Door Thickness (in) 1.75
Min. Door Thickness (mm) 25
Min. Door Thickness (in) 1
Max. Door Weight (kg) 20
Max. Door Weight (lbs) 44
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4.5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The U-3005 is a multi-angle lid stay with a lock, made from 304 stainless steel with a satin finish, designed to hold lids at multiple angles and ideal for vibration or shock environments. It weighs 338 g and supports a maximum door weight of 20 kg (44 lbs). The stay accommodates doors with a width between 600 mm and 910 mm and a thickness between 25 mm and 45 mm, with a maximum door opening angle of 100°. It is non-handed and can be installed on either side, individually or in pairs. The finish is polyacetal dark grey, and it requires separate fasteners. No soft closing, self-closing, or lift assist features are included.
Datasheet Summary Powered by GS/AI
The U-3005 is a multi-angle lid stay with a lock, made from 304 stainless steel with a satin finish, designed to hold lids at multiple angles and ideal for vibration or shock environments. It weighs 338 g and supports a maximum door weight of 20 kg (44 lbs). The stay accommodates doors with a width between 600 mm and 910 mm and a thickness between 25 mm and 45 mm, with a maximum door opening angle of 100°. It is non-handed and can be installed on either side, individually or in pairs. The finish is polyacetal dark grey, and it requires separate fasteners. No soft closing, self-closing, or lift assist features are included.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 338
Length or Depth of Item when closed (mm) 548
Length or Depth of Item when closed (in) 21.625
Height of Item (mm) 29.5
Height of Item (in) 1.1875
Width of Item (mm) 23
Width of Item (in) 0.9375
Max. Door Width (mm) 910
Max. Door Width (in) 35.8125
Min. Door Width (mm) 600
Min. Door Width (in) 23.625
Max. Door Thickness (in) 1.75
Min. Door Thickness (mm) 25
Min. Door Thickness (in) 1
Max. Door Weight (kg) 20
Max. Door Weight (lbs) 44
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4.5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N