Sugatsune America, Inc. SCREW-IN CUP HOOK - TY-25 TY-25

Description
Screw in cup hook Safety ball onn the top of the hook Load capacity of 6.6 lbs (3 kg)
Description
Screw in cup hook Safety ball onn the top of the hook Load capacity of 6.6 lbs (3 kg)
Datasheet
Datasheet Summary
Powered by GS/AI

The TY-25 is a screw-in cup hook made of 304 stainless steel with a polished finish, designed for mounting applications requiring corrosion resistance. It has a diameter of 27.0 mm (1-1/16"), a height of 17 mm (43/64"), and a load capacity of 360 kg (79.4 lbs). The hook features a shank diameter of 3.0 mm and a hook opening of 7.0 mm. It weighs 100 grams per unit and is packed 100 per box, with 1800 per carton.

Datasheet Summary
Powered by GS/AI

The TY-25 is a screw-in cup hook made of 304 stainless steel with a polished finish, designed for mounting applications requiring corrosion resistance. It has a diameter of 27.0 mm (1-1/16"), a height of 17 mm (43/64"), and a load capacity of 360 kg (79.4 lbs). The hook features a shank diameter of 3.0 mm and a hook opening of 7.0 mm. It weighs 100 grams per unit and is packed 100 per box, with 1800 per carton.

Suppliers

Company
Product
Description
Supplier Links
SCREW-IN CUP HOOK - TY-25 - TY-25 - Sugatsune America, Inc.
Carson, CA, United States
SCREW-IN CUP HOOK - TY-25
TY-25
SCREW-IN CUP HOOK - TY-25 TY-25
Screw in cup hook Safety ball onn the top of the hook Load capacity of 6.6 lbs (3 kg)

  • Screw in cup hook
  • Safety ball onn the top of the hook
  • Load capacity of 6.6 lbs (3 kg)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number TY-25
Product Name SCREW-IN CUP HOOK - TY-25
Unlock Full Specs
to access all available technical data

Similar Products