TA-3S is a stainless steel hook with a 22 mm (7/8 inch) diameter and 9 mm width, designed for applications requiring a fixed mounting orientation. It has a height of 29 mm (1-9/64 inch) and an H1 dimension of 16 mm, with a 4.0 mm thickness. The hook features an anti-rotation pin to prevent turning during use and is rated for a load capacity of 16 kg (35 lbs). It weighs 10 grams and is packed 30 per box. The material is 304 stainless steel with a mirror finish.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | TA-3S |
| Product Name | STAINLESS STEEL HOOK - TA-3S |