Load capacity: 16kg (35lbs)
Anti-rotation pin prevents hook from turning.
Sugatsune America, Inc.
Done
Email Supplier
Description
Load capacity: 16kg (35lbs)
Anti-rotation pin prevents hook from turning.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
TA-3L is a stainless steel hook with a load capacity of 5.5 kg (16 kg / 35 lbs), featuring an anti-rotation pin to prevent turning. It measures 30 mm in diameter, 10 mm in width, and 34 mm in height, with a thickness of 5.5 mm. The part includes a 16 mm (35 lbs) load rating and weighs 19 grams. It is packaged in quantities of 20 per box and 400 per carton.
Datasheet Summary Powered by GS/AI
TA-3L is a stainless steel hook with a load capacity of 5.5 kg (16 kg / 35 lbs), featuring an anti-rotation pin to prevent turning. It measures 30 mm in diameter, 10 mm in width, and 34 mm in height, with a thickness of 5.5 mm. The part includes a 16 mm (35 lbs) load rating and weighs 19 grams. It is packaged in quantities of 20 per box and 400 per carton.