• Stainless steel angle bracket for applications where corrosion is an issue
Sugatsune America, Inc.
Done
Email Supplier
Description
• Stainless steel angle bracket for applications where corrosion is an issue
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SU-A150/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 150 mm by 150 mm, hole spacing of 140 mm on both legs, and a load capacity of 10 kg (22 lbs). It weighs 248 g and is packaged in boxes of 6, with 60 per carton.
Datasheet Summary Powered by GS/AI
SU-A150/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 150 mm by 150 mm, hole spacing of 140 mm on both legs, and a load capacity of 10 kg (22 lbs). It weighs 248 g and is packaged in boxes of 6, with 60 per carton.