Sugatsune America, Inc. STAINLESS STEEL HATCH PULL - ST-80 ST-80

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 48 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18 Width of Item (in) 0.75 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 16 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 48 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18 Width of Item (in) 0.75 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 16 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HATCH PULL - ST-80 - ST-80 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HATCH PULL - ST-80
ST-80
STAINLESS STEEL HATCH PULL - ST-80 ST-80
Material 304 Stainless Steel Finish Satin Weight of Item (g) 48 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18 Width of Item (in) 0.75 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 16 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 48
  • Length or Depth of Item when closed (mm) 20
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 80
  • Height of Item (in) 3.1875
  • Width of Item (mm) 18
  • Width of Item (in) 0.75
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.5 X 16 mm
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ST-80
Product Name STAINLESS STEEL HATCH PULL - ST-80
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL DOOR HANDLE - SLH-3280SH - SLH-3280SH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description Stainless Steel
View Details
LARGE STAINLESS STEEL HANDLE - SSH-3280 - SSH-3280 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
SUS 316 HANDLE - 2LC-80 - 2LC-80 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details
STAINLESS STEEL HATCH PULL - ST-115 - ST-115 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details