Sugatsune America, Inc. ROTARY DAMPER - SRT-G2-101G1 SRT-G2-101G1

Description
Material Plastic (PC) Finish Black Weight of Item (g) 8 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 6.6 Height of Item (in) 0.3125 Width of Item (mm) 15 Width of Item (in) 0.625 Max. Torque (kgf-cm/ea) 0.1 Max. Torque (lbs-in/ea) 0.09 Max. Torque (kgf-cm/pr) 0.2 Max. Torque (lbs-in/pr) 0.18 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Plastic (PC) Finish Black Weight of Item (g) 8 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 6.6 Height of Item (in) 0.3125 Width of Item (mm) 15 Width of Item (in) 0.625 Max. Torque (kgf-cm/ea) 0.1 Max. Torque (lbs-in/ea) 0.09 Max. Torque (kgf-cm/pr) 0.2 Max. Torque (lbs-in/pr) 0.18 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROTARY DAMPER - SRT-G2-101G1 - SRT-G2-101G1 - Sugatsune America, Inc.
Carson, CA, United States
ROTARY DAMPER - SRT-G2-101G1
SRT-G2-101G1
ROTARY DAMPER - SRT-G2-101G1 SRT-G2-101G1
Material Plastic (PC) Finish Black Weight of Item (g) 8 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 6.6 Height of Item (in) 0.3125 Width of Item (mm) 15 Width of Item (in) 0.625 Max. Torque (kgf-cm/ea) 0.1 Max. Torque (lbs-in/ea) 0.09 Max. Torque (kgf-cm/pr) 0.2 Max. Torque (lbs-in/pr) 0.18 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Plastic (PC)
  • Finish Black
  • Weight of Item (g) 8
  • Length or Depth of Item when closed (mm) 24
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 6.6
  • Height of Item (in) 0.3125
  • Width of Item (mm) 15
  • Width of Item (in) 0.625
  • Max. Torque (kgf-cm/ea) 0.1
  • Max. Torque (lbs-in/ea) 0.09
  • Max. Torque (kgf-cm/pr) 0.2
  • Max. Torque (lbs-in/pr) 0.18
  • Dampening Direction Two way
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 2 mm pan head screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Rotary Dampers
Product Number SRT-G2-101G1
Product Name ROTARY DAMPER - SRT-G2-101G1
Unlock Full Specs
to access all available technical data

Similar Products