Ideal for machinery applications where a large handle is required.
Recommended screw size: M6 (400 and 600) M8 (800)
Sugatsune America, Inc.
Done
Email Supplier
Description
Ideal for machinery applications where a large handle is required.
Recommended screw size: M6 (400 and 600) M8 (800)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SOR-400/BL is an aluminum large handle designed for machinery applications requiring a large handle, with a length of 400 mm, a center-to-center hole spacing of 316 mm, a height of 335 mm, and a weight of 385 g. It features a black anodized finish. The recommended screw size is M6.
Datasheet Summary Powered by GS/AI
The SOR-400/BL is an aluminum large handle designed for machinery applications requiring a large handle, with a length of 400 mm, a center-to-center hole spacing of 316 mm, a height of 335 mm, and a weight of 385 g. It features a black anodized finish. The recommended screw size is M6.